Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.24
Distributor | Stock | ||
---|---|---|---|
CoreStaff
from US$6.24
|
5
in stock
|
Buy Now |
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | X Y Z |
Acceleration Range | ± 3g |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LFCSP |
No. of Pins | 16Pins |
Sensitivity Typ | 300mV/g |
Sensitivity Min | 270mV/g |
Sensitivity Max | 330mV/g |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
IC Generic Number | ADXL330 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Supply Current | 320µA |
Supply Voltage Range | 1.8V to 3.6 V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADXL330KCPZ?
Additional datasheets, footprints and schematics for ADXL330KCPZ are listed on our Part Details page. You can also find images and similar parts to ADXL330KCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL330KCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL330KCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL330KCPZ fall under?
The ADXL330KCPZ is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADXL330KCPZ when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL330KCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL330KCPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL330KCPZ have stock available?
Authorised distributors including CoreStaff have stock available or on a lead time for ADXL330KCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL330KCPZ often in real-time on the comparison pages.
What if I can't find stock of ADXL330KCPZ?
You can fill out our help required form which you can use to request a quote for ADXL330KCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.