ADXL322JCP Accelerometers by Analog Devices

Status: Production
Series: ADXL322
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The ADXL322 is an ultra small package (4 × 4 × 1.45 mm LFCSP) and low power (340 µA at VS = 2.4V) ± 2 g iMEMS® accelerometer designed to accommodate the integration requirements of mobile phones and other portable devices for a variety of motion, tilt, and inertial sensing features (e.g., data entry, menu and display control, power management, situational awareness, navigation, and portrait vs. landscape display orientation). The ADXL322 also enables hard disk drive protection systems and security features in notebook computers, as well as position and tilt sensing for PC and gaming peripherals such as mouse and joystick devices.

No distributors results available

View Full Pricing & Stock Comparison

Features

Small and thin 4 mm × 4 mm × 1.45 mm LFCSP package
2 mg resolution at 60 Hz
Wide supply voltage range:
2.4 V to 6 V
Low power: 340 µA at VS = 2.4 V (typ)
Good zero g bias stability
Good sensitivity accuracy
X-axis and Y-axis aligned to within 0.1° (typ)
BW adjustment with a single capacitor
Single-supply operation
10,000 g shock survival
Pb Free: Compatible with Sn/Pb and Pb-free solder processes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADXL322JCP?

Additional datasheets, footprints and schematics for ADXL322JCP are listed on our Part Details page. You can also find images and similar parts to ADXL322JCP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADXL322JCP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL322JCP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADXL322JCP fall under?

The ADXL322JCP is listed under Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to ADXL322JCP when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL322JCP you can contact the distributor directly for product support, shipping queries etc.

Is the ADXL322JCP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADXL322JCP have stock available?

There is no stock from authorised distributors for ADXL322JCP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADXL322JCP often in real-time on the comparison pages.

What if I can't find stock of ADXL322JCP?

You can fill out our help required form which you can use to request a quote for ADXL322JCP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay