Status: | Production |
---|---|
Series: | ADXL321 |
RoHS: | Unknown |
No distributors results available
Small and thin |
4 mm × 4 mm × 1.45 mm LFCSP package |
3 mg resolution at 50 Hz |
Wide supply voltage range: 2.4 V to 6 V |
Low power: |
350 µA at Vs = 2.4 V (typ) |
Good zero g bias stability |
Good sensitivity accuracy |
X-axis and Y-axis aligned to within 0.1° (typ) |
BW adjustment with a single capacitor |
Single-supply operation |
10,000 g shock survival |
Compatible with Sn/Pb and Pb-free solder processes |
Where can I find additional details, specifications and documents for a ADXL321JCP?
Additional datasheets, footprints and schematics for ADXL321JCP are listed on our Part Details page. You can also find images and similar parts to ADXL321JCP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL321JCP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL321JCP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL321JCP fall under?
The ADXL321JCP is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL321JCP when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL321JCP you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL321JCP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL321JCP have stock available?
There is no stock from authorised distributors for ADXL321JCP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL321JCP often in real-time on the comparison pages.
What if I can't find stock of ADXL321JCP?
You can fill out our help required form which you can use to request a quote for ADXL321JCP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.