ADXL320JCP Accelerometers by Analog Devices

Status: Production
Series: ADXL320
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADXL320 is a low cost, low power, complete dual-axis accelerometer with signal conditioned voltage outputs, which is all on a single monolithic IC. The product measures acceleration with a full-scale range of ±5g (typical). It can also measure both dynamic acceleration (vibration) and static acceleration (gravity)The ADXL320’s typical noise floor is 250 µg/√Hz, allowing signals below 2 mg to be resolved in tilt-sensing

No distributors results available

Features

Small and thin 4 mm × 4 mm × 1.45 mm LFCSP package
2 mg resolution at 60 √Hz
Wide supply voltage range: 2.4 V to 5.25 V
Low power: 350 µA at Vs = 2.4 V (typ)
Good zero gbias stability
Good sensitivity accuracy
X-axis and Y-axis aligned to within 0.1° (typ)
BW adjustment with a single capacitor
Single-supply operation
10,000 g shock survival
Compatible with Sn/Pb and Pb-free solder processes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADXL320JCP?

Additional datasheets, footprints and schematics for ADXL320JCP are listed on our Part Details page. You can also find images and similar parts to ADXL320JCP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADXL320JCP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL320JCP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADXL320JCP fall under?

The ADXL320JCP is listed under Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to ADXL320JCP when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL320JCP you can contact the distributor directly for product support, shipping queries etc.

Is the ADXL320JCP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADXL320JCP have stock available?

There is no stock from authorised distributors for ADXL320JCP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADXL320JCP often in real-time on the comparison pages.

What if I can't find stock of ADXL320JCP?

You can fill out our help required form which you can use to request a quote for ADXL320JCP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay