Status: | Production |
---|---|
Series: | ADXL312 |
RoHS: | Unknown |
Ultralow power: as low as 57 μA in measurement mode and 0.1 μA in standby mode at VS = 3.3 V (typical) |
Power consumption scales automatically with bandwidth |
User-selectable resolution |
Fixed 10-bit resolution |
Full resolution, where resolution increases with g range, up to 13-bit resolution at ±12 g (maintaining 2.9 mg/LSB scale factor in all g ranges) |
Embedded FIFO technology minimizes host processor load |
Supply and I/O voltage range: 2.0 V to 3.6 V |
Built-in motion detection functions for activity/inactivity monitoring |
SPI (3- and 4-wire) and I2C digital interfaces |
Flexible interrupt modes mappable to either interrupt pin |
Measurement ranges selectable via serial command |
Bandwidth selectable via serial command |
Wide temperature range (−40 to +105°C) |
10,000 g shock survival |
Pb free/RoHS compliant |
Small and thin: 5 mm × 5 mm × 1.45 mm LFCSP package |
Qualified for automotive applications |
Digital Output Auto Three-Axis | Analog Devices |
Mems Accelerometer, X/Y/Z, Digital | Newark Electronics |
MEMS ACCELEROMETER, X/Y/Z, DIGITAL | element14 |
Where can I find additional details, specifications and documents for a ADXL312ACPZ?
Additional datasheets, footprints and schematics for ADXL312ACPZ are listed on our Part Details page. You can also find images and similar parts to ADXL312ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL312ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL312ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL312ACPZ fall under?
The ADXL312ACPZ is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL312ACPZ when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL312ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL312ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL312ACPZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADXL312ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL312ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADXL312ACPZ?
You can fill out our help required form which you can use to request a quote for ADXL312ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.