Status: | Production |
---|---|
Series: | ADXL203 |
RoHS: | Compliant |
High performance dual-axis accelerometer on a single IC chip |
5 mm × 5 mm × 2 mm LCC package |
1 mg resolution at 60 Hz |
Low power: 700 µA at VS = 5 V (typical) |
High zero g bias stability |
High sensitivity accuracy |
–40°C to +125°C temperature range |
X and Y axes aligned to within 0.1° (typical) |
BW adjustment with a single capacitor |
Single-supply operation |
3500 g shock survival |
RoHS-compliant |
Compatible with Sn/Pb- and Pb-free solder processes |
Evaluation Board, Accelerometer | Newark Electronics |
EVALUATION BOARD, ACCELEROMETER | element14 |
Where can I find additional details, specifications and documents for a ADXL203EB?
Additional datasheets, footprints and schematics for ADXL203EB are listed on our Part Details page. You can also find images and similar parts to ADXL203EB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL203EB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL203EB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL203EB fall under?
The ADXL203EB is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADXL203EB when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL203EB you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL203EB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADXL203EB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADXL203EB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL203EB often in real-time on the comparison pages.
What if I can't find stock of ADXL203EB?
You can fill out our help required form which you can use to request a quote for ADXL203EB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.