Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Dual-Axis Accelerometer with Duty Cycle Output |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
IC Package Type | LCC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADXL202AE-REEL?
Additional datasheets, footprints and schematics for ADXL202AE-REEL are listed on our Part Details page. You can also find images and similar parts to ADXL202AE-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL202AE-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL202AE-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL202AE-REEL fall under?
The ADXL202AE-REEL is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADXL202AE-REEL when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL202AE-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL202AE-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL202AE-REEL have stock available?
There is no stock from authorised distributors for ADXL202AE-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL202AE-REEL often in real-time on the comparison pages.
What if I can't find stock of ADXL202AE-REEL?
You can fill out our help required form which you can use to request a quote for ADXL202AE-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.