Status: | Unknown |
---|---|
Series: | ADXL001 Series |
RoHS: | Unknown |
No distributors results available
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | X |
Acceleration Range | ± 70g |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Sensor Case Style | LCC |
No. of Pins | 8Pins |
Sensitivity Typ | 16mV/g |
Sensitivity Min | - |
Sensitivity Max | - |
Product Range | ADXL001 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Supply Voltage Range | 3.3V to 5V |
Where can I find additional details, specifications and documents for a ADXL001-70BEZ?
Additional datasheets, footprints and schematics for ADXL001-70BEZ are listed on our Part Details page. You can also find images and similar parts to ADXL001-70BEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADXL001-70BEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADXL001-70BEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADXL001-70BEZ fall under?
The ADXL001-70BEZ is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADXL001-70BEZ when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADXL001-70BEZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADXL001-70BEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADXL001-70BEZ have stock available?
There is no stock from authorised distributors for ADXL001-70BEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADXL001-70BEZ often in real-time on the comparison pages.
What if I can't find stock of ADXL001-70BEZ?
You can fill out our help required form which you can use to request a quote for ADXL001-70BEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.