ADV7612BSWZ-P HDMI/DVI Receivers by Analog Devices

Status: Production
Series: ADV7612
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7612 is offered in automotive, professional (no HDCP), and industrial versions. The operating temperature range is−40°C to +85°C.The UG-216 contains critical information that must be used in conjunction with the ADV7612.The ADV7612 is a high quality Xpressview™ fast switchingHDMI®-capable receiver. It incorporates a dual input HDMI-capable receiver that supports all mandatory 3D TV formats defined in HDMI 1.4a specification, HDTV formats up to 1080p 36-bit Deep Color, and display resolutions up to UXGA (1600 × 1200 at 60 Hz).It integrates a CEC controller that supports the capabilitydiscovery and control (CDC) feature. The ADV7612 incorporates Xpressview fast switching on both input HDMI ports. Using Analog Devices, Inc., hardware-based HDCP engine that minimizes software overhead, Xpressview technology allows fast switching between both HDMI input ports in less than 1 second. Each HDMI port has dedicated 5 V detect and Hot Plug™ assert pins. The HDMI receiver also includes an integrated program-mable equalizer that ensures robust operation of the interfacewith long cables.The ADV7612 offers a flexible audio output port for audio data extraction from the HDMI stream. HDMI audio formats, including SACD via DSD and HBR, are supported by ADV7612. The HDMI receiver has advanced audio functionality, such as a mute controller that prevents audible extraneous noise in the audio output.The ADV7612 contains one main component processor (CP)that processes the video signals from the HDMI receiver. It provides features such as contrast, brightness and saturation adjustments, STDI detection block, free run, and synchronization alignment controls.Fabricated in an advanced CMOS process, the ADV7612 is provided in a 14 mm × 14 mm, 100-lead surface-mount LQFP_EP, RoHS-compliant package, and is specified over the −40°C to +85°C temperature range.
Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

High-Definition Multimedia Interface (HDMI) 1.4a features supported
All mandatory and additional 3D video formats supported
Extended colorimetry, including sYCC601, Adobe RGB, Adobe YCC 601, xvYCC extended gamut color
HDMI receiver
225 MHz maximum TMDS clock frequency
Audio support including high bit rate (HBR) and direct stream digital (DSD)
Xpressview fast switching of HDMI ports
S/PDIF (IEC 60958-compatible) digital audio support
Supports up to four I2S outputs
Interrupt controller with two interrupt outputs
Standard Identification (STDI) circuit
High-bandwidth Digital Content Protection (HDCP) - 1.4 support with internal HDCP keys
HDCP repeater support - Up to 127 KSVs supported
See data sheet for additional features

Alternative Descriptions

VIDEO IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7612BSWZ-P?

Additional datasheets, footprints and schematics for ADV7612BSWZ-P are listed on our Part Details page. You can also find images and similar parts to ADV7612BSWZ-P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7612BSWZ-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7612BSWZ-P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7612BSWZ-P fall under?

The ADV7612BSWZ-P is listed under HDMI/DVI Receivers.

Can I view similar or alternative parts?

You can view similar parts to ADV7612BSWZ-P when available in the HDMI/DVI Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7612BSWZ-P you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7612BSWZ-P RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7612BSWZ-P have stock available?

Authorised distributors including Richardson RFPD have stock available or on a lead time for ADV7612BSWZ-P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7612BSWZ-P often in real-time on the comparison pages.

What if I can't find stock of ADV7612BSWZ-P?

You can fill out our help required form which you can use to request a quote for ADV7612BSWZ-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay