ADV7604BBCZ-5 HDMI/DVI Receivers by Analog Devices

Status: Production
Series: ADV7604
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7604 is a high quality, single chip, multiformat video decoder, graphics digitizer with an integrated 4:1 multiplexed High-Definition Multimedia Interface (HDMI™) receiver.The ADV7604 contains one main component processor (CP) that processes YPrPb and RGB component formats, including RGB graphics. The CP also processes the video signals from the HDMI receiver. The ADV7604 can operate in quad HDMI and analog input mode, thus providing simultaneous HDMI and analog video sync processing. This allows for fast switching between HDMI and the ADCs.The ADV7604 supports the decoding of a component RGB/ YPrPb video signal into a digital YCrCb or RGB pixel output stream. The support for component video includes 525i, 625i, 525p, 625p, 720p, 1080i, 1080p, and 1250i standards as well as many other HD and SMPTE standards.Graphics digitization is also supported by the ADV7604. The ADV7604 is capable of digitizing RGB graphics signals from VGA to UXGA rates and converting them into a digital RGB or YCrCb pixel output stream.The ADV7604 incorporates a quad input HDMI receiver that supports all HDTV formats up to 1080p and display resolutions up to UXGA (1600 × 1200 at 60 Hz). The reception of encrypted video is possible with the inclusion of HDCP. The HDMI receiver also includes programmable/adaptive equalization that ensures robust operation of the interface with cable lengths up to 30 meters. The HDMI receiver has advanced audio functionality, such as a mute controller that prevents audible extraneous noise in the audio output.Fabricated in an advanced CMOS process, the ADV7604 is provided in a space-saving, 260-ball, 15 mm × 15 mm, BGA surface-mount, RoHS-compliant package and is specified over the −40°C to +70°C temperature range.

No distributors results available

Features

4 HDMI Inputs
HDMI® 1.3 support
Audio Return Channel (ARC)
3D TV support
Content Type Bits
CEC 1.4-compatible (CEC_CPD and CEC_HPD)
Repeater support
HDCP 1.3 and DVI 1.0
Three 12-bit, 170MHz ADCs
12-channel analog input mux
Digitizes RGB graphics up to UXGA
Ultralow jitter digital PLL


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7604BBCZ-5?

Additional datasheets, footprints and schematics for ADV7604BBCZ-5 are listed on our Part Details page. You can also find images and similar parts to ADV7604BBCZ-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7604BBCZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7604BBCZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7604BBCZ-5 fall under?

The ADV7604BBCZ-5 is listed under HDMI/DVI Receivers.

Can I view similar or alternative parts?

You can view similar parts to ADV7604BBCZ-5 when available in the HDMI/DVI Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7604BBCZ-5 you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7604BBCZ-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7604BBCZ-5 have stock available?

There is no stock from authorised distributors for ADV7604BBCZ-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7604BBCZ-5 often in real-time on the comparison pages.

What if I can't find stock of ADV7604BBCZ-5?

You can fill out our help required form which you can use to request a quote for ADV7604BBCZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay