Status: | Production |
---|---|
Series: | ADV7513 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Incorporates HDMI v1.4 features, including 3D video support |
165 MHz supports all video formats up to 1080p and UXGA |
Supports gamut metadata packet transmission |
Supports standard S/PDIF for stereo linear pulse code modulation (LPCM) or compressed audio up to 192 kHz |
3D video ready |
Programmable, 2-way color space converter |
High bit rate (HBR) audio |
5 V tolerant I2C and Hot Plug™ detect (HPD) I/Os, no extra device needed |
No audio master clock needed for supporting S/PDIF and I2S |
INTERFACE - AUDIO/VIDEO | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADV7513BSWZ?
Additional datasheets, footprints and schematics for ADV7513BSWZ are listed on our Part Details page. You can also find images and similar parts to ADV7513BSWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7513BSWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7513BSWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7513BSWZ fall under?
The ADV7513BSWZ is listed under HDMI/DVI Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ADV7513BSWZ when available in the HDMI/DVI Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7513BSWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7513BSWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADV7513BSWZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADV7513BSWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7513BSWZ often in real-time on the comparison pages.
What if I can't find stock of ADV7513BSWZ?
You can fill out our help required form which you can use to request a quote for ADV7513BSWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.