Status: | Production |
---|---|
Series: | ADV7511 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
-
|
Buy Now |
GENERAL |
Incorporates HDMI 1.4 features |
Audio return channel (ARC) |
3D video support |
225 MHz supports 12-bit Deep Color operation in all video formats up to 1080p |
Supports gamut metadata packet transmission |
Integrated CEC buffer/controller—upgraded to HDMI 1.4 |
Compatible with DVI 1.0 and HDCP 1.4 |
Video/audio inputs accept logic levels from 1.8 V to 3.3 VDIGITAL VIDEO |
3D video ready |
Programmable two-way color space converter |
Supports RGB, YCbCr, and DDR |
Supports ITU656-based embedded syncs |
Automatic input video format timing detection (CEA-861-E)DIGITAL AUDIO |
Audio return channel (ARC) for HDMI 1.4 support |
Supports standard S/PDIF for stereo LPCM or compressed audio up to 192 kHz |
8-channel uncompressed LPCM I2S audio up to 192 kHzSPECIAL FEATURES FOR EASY SYSTEM DESIGN |
On-chip MPU with I2C master to perform HDCP operations and EDID reading operations |
5 V tolerant I2C and HPD I/Os, no extra device needed |
No audio master clock needed for supporting S/PDIF and I2S |
On-chip MPU reports HDMI events through interrupts and registers |
Pb-free Next Gen HDMI Tx | Analog Devices |
Where can I find additional details, specifications and documents for a ADV7511KSTZ?
Additional datasheets, footprints and schematics for ADV7511KSTZ are listed on our Part Details page. You can also find images and similar parts to ADV7511KSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7511KSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7511KSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7511KSTZ fall under?
The ADV7511KSTZ is listed under HDMI/DVI Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ADV7511KSTZ when available in the HDMI/DVI Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7511KSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7511KSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADV7511KSTZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADV7511KSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7511KSTZ often in real-time on the comparison pages.
What if I can't find stock of ADV7511KSTZ?
You can fill out our help required form which you can use to request a quote for ADV7511KSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.