ADV7511KSTZ-P HDMI/DVI Transmitters by Analog Devices

Status: Production
Series: ADV7511
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7511 is a 225 MHz High-Definition Multimedia Interface (HDMI®) transmitter, which is ideal for home entertainment products including DVD players/recorders, digital set top boxes, A/V receivers, gaming consoles, and PCs.The digital video interface contains an HDMI 1.4- and a DVI 1.0-compatible transmitter, and supports all HDTV formats (including 1080p with 12-bit Deep Color). The ADV7511 supports the HDMI 1.4-specific features, HEAC (ARC), and 3D video. In addition to these features, the ADV7511 supports x.v.Color™, high bit rate audio, and programmable AVI InfoFrames. With the inclusion of HDCP, the ADV7511 allows the secure transmission of protected content as specified by the HDCP 1.4 protocol.The ADV7511 supports both S/PDIF and 8-channel I2S audio. Its high fidelity 8-channel I2S can transmit either stereo or 7.1 surround audio up to 768 kHz. The S/PDIF can carry compressed audio including Dolby® Digital, DTS®, and THX®. Fabricated in an advanced CMOS process, the ADV7511 is provided in a 100-lead LQFP surface-mount plastic package and is specified over the 0°C to +70°C temperature range.
Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Analog Devices
Analog Devices
-
-
Buy Now

Features

GENERAL
Incorporates HDMI 1.4 features
Audio return channel (ARC)
3D video support
225 MHz supports 12-bit Deep Color operation in all video formats up to 1080p
Supports gamut metadata packet transmission
Integrated CEC buffer/controller—upgraded to HDMI 1.4
Compatible with DVI 1.0 and HDCP 1.4
Video/audio inputs accept logic levels from 1.8 V to 3.3 VDIGITAL VIDEO
3D video ready
Programmable two-way color space converter
Supports RGB, YCbCr, and DDR
Supports ITU656-based embedded syncs
Automatic input video format timing detection (CEA-861-E)DIGITAL AUDIO
Audio return channel (ARC) for HDMI 1.4 support
Supports standard S/PDIF for stereo LPCM or compressed audio up to 192 kHz
8-channel uncompressed LPCM I2S audio up to 192 kHzSPECIAL FEATURES FOR EASY SYSTEM DESIGN
On-chip MPU with I2C master to perform HDCP operations and EDID reading operations
5 V tolerant I2C and HPD I/Os, no extra device needed
No audio master clock needed for supporting S/PDIF and I2S
On-chip MPU reports HDMI events through interrupts and registers

Alternative Descriptions

DIGITAL SIGNAL PROCESSOR IC | Richardson RFPD
Pb-free Next Gen HDMI Tx | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7511KSTZ-P?

Additional datasheets, footprints and schematics for ADV7511KSTZ-P are listed on our Part Details page. You can also find images and similar parts to ADV7511KSTZ-P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7511KSTZ-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7511KSTZ-P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7511KSTZ-P fall under?

The ADV7511KSTZ-P is listed under HDMI/DVI Transmitters.

Can I view similar or alternative parts?

You can view similar parts to ADV7511KSTZ-P when available in the HDMI/DVI Transmitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7511KSTZ-P you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7511KSTZ-P RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7511KSTZ-P have stock available?

Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for ADV7511KSTZ-P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7511KSTZ-P often in real-time on the comparison pages.

What if I can't find stock of ADV7511KSTZ-P?

You can fill out our help required form which you can use to request a quote for ADV7511KSTZ-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay