ADV7401BSTZ-110 Video Decoders by Analog Devices

Status: Production
Series: ADV7401
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADV7401 is a high quality, single chip, multiformat video decoder and graphics digitizer. This multiformat decoder supports the conversion of PAL, NTSC, and SECAM standards in the form of composite or S-video into a digital ITU-R BT.656 format. The ADV7401 also supports the decoding of a component RGB/YPrPb video signal into a digital YCrCb or RGB pixel output stream. The support for component video includes standards such as 525i, 625i, 525p, 625p, 720p, 1080i, 1250i, and many other HD and SMPTE standards. Graphic digitization is also supported by the ADV7401; it is capable of digitizing RGB graphics signals from VGA to SXGA rates and converting them into a digital RGB or YCrCb pixel output stream. SCART andoverlay functionality are enabled by the ADV7401’s ability to simultaneously process CVBS and standard definition RGB signals. The mixing of these signals is controlled by the fast blank pin.

Prices starting from US$36.72


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$39.75
25
Buy Now
Logo for Newark Electronics Newark Electronics US$43.86
22
Buy Now
Logo for element14 element14 US$36.72
22
Buy Now
Logo for Farnell Farnell US$37.56
22
Buy Now
View Full Pricing & Stock Comparison

Features

Four 10-bit ADCs sampling up to 140 MHz
12 analog input channel mux & SCART fast blank support
Internal Anti-Alias Filters
NTSC/PAL/SECAM color standards support
720p-/1080i-component HDTV support
Digitizes RGB graphics up to 1280 × 1024 @ 75 Hz (SXGA)
525p-/625p-component progressive scan support
24-bit digital input port supports data from DVI/HDMI Rx IC
Any-to-any, 3 × 3 color-space conversion matrix
Industrial temperature range (−40°C to +85°C)
12-bit 4:4:4/8-bit 4:2:2 DDR pixel output interface
VBI data slicer (including TeleText)

Alternative Descriptions

10-bit HD Video Decoder w/OSD | Analog Devices
Video Decoder, 10Bit, 110Msps, Lqfp | Newark Electronics
VIDEO DECODER, 10BIT, 110MSPS, LQFP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7401BSTZ-110?

Additional datasheets, footprints and schematics for ADV7401BSTZ-110 are listed on our Part Details page. You can also find images and similar parts to ADV7401BSTZ-110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7401BSTZ-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7401BSTZ-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7401BSTZ-110 fall under?

The ADV7401BSTZ-110 is listed under Video Decoders.

Can I view similar or alternative parts?

You can view similar parts to ADV7401BSTZ-110 when available in the Video Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7401BSTZ-110 you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7401BSTZ-110 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7401BSTZ-110 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADV7401BSTZ-110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7401BSTZ-110 often in real-time on the comparison pages.

What if I can't find stock of ADV7401BSTZ-110?

You can fill out our help required form which you can use to request a quote for ADV7401BSTZ-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay