Status: | Unknown |
---|---|
Series: | ADV7391 Series |
RoHS: | Unknown |
Input Format | Digital |
---|---|
Output Format | Analogue |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
TV / Video Case Style | LFCSP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADV7391 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Bandwidth | 30MHz |
Base Number | 7391 |
DAC Resolution | 10bit |
Operating Temperature Range | -40°C to +85°C |
Resolution (Bits) | 10bit |
Supply Current | 81mA |
Supply Voltage Range | 1.71V to 1.89V |
TV / Video Type | Encoder |
Termination Type | Surface Mount Device |
3 DAC 10-bit HDTV Video Encode | Analog Devices |
3 DAC 10-bit HDTV Video Encoder | RS |
Video Encoder, 10Bit, Lfcsp-Ep | Newark Electronics |
VIDEO ENCODER, 10BIT, LFCSP-EP | element14 |
VIDEO IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADV7391BCPZ?
Additional datasheets, footprints and schematics for ADV7391BCPZ are listed on our Part Details page. You can also find images and similar parts to ADV7391BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7391BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7391BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7391BCPZ fall under?
The ADV7391BCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ADV7391BCPZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7391BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7391BCPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADV7391BCPZ have stock available?
Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADV7391BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7391BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADV7391BCPZ?
You can fill out our help required form which you can use to request a quote for ADV7391BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.