ADV7280BCPZ-M Video Decoders by Analog Devices

Status: Production
Series: ADV7280
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7280 / ADV7280-M are versatile one-chip, multiformat video decoders. The ADV7280 / ADV7280-M automatically detect standard analog baseband video signals compatible with worldwide NTSC, PAL, and SECAM standards in the form of composite, S-Video, and component video.The ADV7280 converts the analog video signals into a 4:2:2 component video data stream that is compatible with the 8-bit ITU-R BT.656 interface standard. The ADV7280-M converts the analog video signals into a mobile industry processor interface (MIPI®) CSI-2 (8-bit YUV) output video stream.The analog video inputs of the ADV7280 / ADV7280-M accept single-ended signals. The ADV7280 provides four analog inputs; the ADV7280-M provides eight analog inputs. The ADV7280 and ADV7280-M support I2P conversion.The ADV7280 / ADV7280-M are programmed via a 2-wire, serial bidirectional port (I2C compatible) and are fabricated in a 1.8 V CMOS process. The LFCSP package option makes these decoders ideal for space-constrained portable

Where to Buy

Prices starting from US$5.20

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.76
16
in stock
Buy Now
Logo for element14
element14
from US$6.82
16
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.89
16
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.20
11
in stock
Buy Now

Features

Worldwide NTSC/PAL/SECAM color demodulation support
One 10-bit analog-to-digital converter (ADC), 4× oversampling per channel for CVBS, Y/C, and YPrPb modes
Analog video input channels with on-chip antialiasing filter
ADV7280: up to 4 input channels
ADV7280-M: up to 8 input channels
Video input support for CVBS (composite), Y/C (S-Video), and YPrPb (component)
NTSC/PAL/SECAM autodetection
Up to 1.47 V common-mode input range solution
Excellent common-mode noise rejection capabilities
5-line adaptive 2D comb filter and CTI/DNR video enhancement
Adaptive Digital Line Length Tracking (ADLLT), signal processing, and enhanced FIFO management provide mini-time base correction (TBC) functionality
See data sheet for additional features

Alternative Descriptions

Video Decoder, 10Bit, 172Msps, Lfcsp-Ep | Newark Electronics
VIDEO DECODER, 10BIT, 172MSPS, LFCSP-EP | element14
10-bit SD Video Decoder | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7280BCPZ-M?

Additional datasheets, footprints and schematics for ADV7280BCPZ-M are listed on our Part Details page. You can also find images and similar parts to ADV7280BCPZ-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7280BCPZ-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7280BCPZ-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7280BCPZ-M fall under?

The ADV7280BCPZ-M is listed under Video Decoders.

Can I view similar or alternative parts?

You can view similar parts to ADV7280BCPZ-M when available in the Video Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7280BCPZ-M you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7280BCPZ-M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7280BCPZ-M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADV7280BCPZ-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7280BCPZ-M often in real-time on the comparison pages.

What if I can't find stock of ADV7280BCPZ-M?

You can fill out our help required form which you can use to request a quote for ADV7280BCPZ-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay