Status: | Production |
---|---|
Series: | ADV7127 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
240 MSPS throughput rate |
10-bit digital-to-analog converter (DAC) |
RS-343A-/RS-170-compatible output |
Complementary outputs |
DAC output current range: 2 mA to 18.5 mA |
TTL-compatible inputs |
Internal voltage reference |
Single supply 5 V or 3.3 V operation |
24-lead thin shrink small outline package (TSSOP) package |
Low power dissipation |
Low power standby mode |
Power-down mode |
Industrial temperature range (−40°C to +85°C) |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADV7127KRUZ140?
Additional datasheets, footprints and schematics for ADV7127KRUZ140 are listed on our Part Details page. You can also find images and similar parts to ADV7127KRUZ140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV7127KRUZ140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7127KRUZ140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV7127KRUZ140 fall under?
The ADV7127KRUZ140 is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to ADV7127KRUZ140 when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7127KRUZ140 you can contact the distributor directly for product support, shipping queries etc.
Is the ADV7127KRUZ140 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADV7127KRUZ140 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADV7127KRUZ140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV7127KRUZ140 often in real-time on the comparison pages.
What if I can't find stock of ADV7127KRUZ140?
You can fill out our help required form which you can use to request a quote for ADV7127KRUZ140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.