ADV7125KSTZ140 Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: ADV7125
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7125 (ADV®) is a triple high speed, digital-to-analogconverter (DAC) on a single monolithic chip. It consists of threehigh speed, 8-bit video DACs with complementary outputs, astandard TTL input interface, and a high impedance, analogoutput current source.The ADV7125 has three separate 8-bit-wide input ports. Asingle +5 V/+3.3 V power supply and clock are all that arerequired to make the device functional. The ADV7125 hasadditional video control signals, composite SYNC and BLANKas well as a power save mode.The ADV7125 is fabricated in a 5 V CMOS process. Itsmonolithic CMOS construction ensures greater functionalitywith lower power dissipation. The ADV7125 is available in 48-lead LQFP and 48-lead LFCSP packages.Product Highlights 330 MSPS (3.3 V only) throughput. Guaranteed monotonic to eight bits. Compatible with a wide variety of high resolution color graphics systems, including RS-343A and RS-170.

Where to Buy

Prices starting from US$7.60

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.60
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

330 MSPS throughput rate
Triple 8-bit DACs
RS-343A-/RS-170-compatible output
Complementary outputs
DAC output current range: 2.0 mA to 26.5 mA
TTL-compatible inputs
Internal reference (1.235 V)
Single-supply +5 V/+3.3 V operation
48-lead LQFP and LFCSP
Low power dissipation (30 mW minimum at 3 V)
Low power standby mode (6 mW typical at 3 V)
Industrial temperature range (−40°C to +85°C)
RoHS compliant packages
Qualified for automotive applications

Alternative Descriptions

8-BitTRIPLE HS VIDEO DAC (50-3 | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7125KSTZ140?

Additional datasheets, footprints and schematics for ADV7125KSTZ140 are listed on our Part Details page. You can also find images and similar parts to ADV7125KSTZ140 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7125KSTZ140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV7125KSTZ140 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7125KSTZ140 fall under?

The ADV7125KSTZ140 is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to ADV7125KSTZ140 when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7125KSTZ140 you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7125KSTZ140 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADV7125KSTZ140 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADV7125KSTZ140.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7125KSTZ140 often in real-time on the comparison pages.

What if I can't find stock of ADV7125KSTZ140?

You can fill out our help required form which you can use to request a quote for ADV7125KSTZ140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay