Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | - |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
TV / Video Case Style | LQFP |
No. of Pins | 120Pins |
ADC Sample Rate | - |
No. of Input Channels | 2Channels |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Audio IC Case Style | LQFP |
Base Number | 611 |
Operating Temperature Range | 0°C to +70°C |
Sample Rate | 27MHz |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADV611JSTZ?
Additional datasheets, footprints and schematics for ADV611JSTZ are listed on our Part Details page. You can also find images and similar parts to ADV611JSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADV611JSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADV611JSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADV611JSTZ fall under?
The ADV611JSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ADV611JSTZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADV611JSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADV611JSTZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADV611JSTZ have stock available?
There is no stock from authorised distributors for ADV611JSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADV611JSTZ often in real-time on the comparison pages.
What if I can't find stock of ADV611JSTZ?
You can fill out our help required form which you can use to request a quote for ADV611JSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.