Status: | Production |
---|---|
Series: | ADUX1020 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Multifunction photometric sensor and signal conditioning |
Fully integrated AFE, ADC, LED driver, and timing core |
Usable for multiple optical measurement applications, including gesture control and proximity sensing |
Enables an ambient light rejection capability using both optical and analog filtering |
On-chip programmable flexible current sink for external LED |
High sensitivity and signal-to-noise ratio (SNR) |
High resolution position measurement |
Gesture recognition with 0.5 cm to 15 cm range |
Proximity sensing to 20 cm |
400 kHz I2C interface |
Gesture/proximity works under infrared (IR) transparent glass or other materials |
Simple integration with optics; no need for precise alignment and no lens is required |
Low power operation |
1.8 V analog/digital core |
8-lead, 2 mm × 3 mm, 0.65 mm height LFCSP |
MISCELLANEOUS SENSOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUX1020BCPZRL7?
Additional datasheets, footprints and schematics for ADUX1020BCPZRL7 are listed on our Part Details page. You can also find images and similar parts to ADUX1020BCPZRL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUX1020BCPZRL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUX1020BCPZRL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUX1020BCPZRL7 fall under?
The ADUX1020BCPZRL7 is listed under Gesture Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADUX1020BCPZRL7 when available in the Gesture Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUX1020BCPZRL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADUX1020BCPZRL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUX1020BCPZRL7 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADUX1020BCPZRL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUX1020BCPZRL7 often in real-time on the comparison pages.
What if I can't find stock of ADUX1020BCPZRL7?
You can fill out our help required form which you can use to request a quote for ADUX1020BCPZRL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.