Status: | Production |
---|---|
Series: | ADUM7640 |
RoHS: | Compliant |
Small, 20-lead QSOP |
1000 V rms isolation rating |
Bidirectional communication |
Up to 25 Mbps data rate (NRZ) |
3 V/5 V level translation |
High temperature operation: 105°C |
High common-mode transient immunity: >15 kV/μs |
Low power operation |
3.3 V operation: |
1.6 mA per channel maximum at 0 Mbps to 1 Mbps |
7.8 mA per channel maximum at 25 Mbps |
5 V operation: |
2.2 mA per channel maximum at 0 Mbps to 1 Mbps |
11.2 mA per channel maximum at 25 Mbps |
Digital Isolator, 6Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 6CH, -40 TO 105DEG C | element14 |
1 kV Six-Channel Digital Isola | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM7640ARQZ?
Additional datasheets, footprints and schematics for ADUM7640ARQZ are listed on our Part Details page. You can also find images and similar parts to ADUM7640ARQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM7640ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM7640ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM7640ARQZ fall under?
The ADUM7640ARQZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM7640ARQZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM7640ARQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM7640ARQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM7640ARQZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADUM7640ARQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM7640ARQZ often in real-time on the comparison pages.
What if I can't find stock of ADUM7640ARQZ?
You can fill out our help required form which you can use to request a quote for ADUM7640ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.