Status: | Production |
---|---|
Series: | ADUM7442 |
RoHS: | Compliant |
Prices starting from US$1.99
Low power operation |
1000 V rms isolation rating |
5 V operation |
2.25 mA per channel maximum at 0 Mbps to 1 Mbps |
11.5 mA per channel maximum at 25 Mbps |
3.3 V operation |
1.5 mA per channel maximum at 0 Mbps to 1 Mbps |
8.25 mA per channel maximum at 25 Mbps |
Small 16-lead QSOP package |
Bidirectional communication |
Up to 25 Mbps data rate (NRZ) |
3 V/5 V level translation |
High temperature operation: 105°C |
High common-mode transient immunity: >15 kV/μs |
Safety and regulatory approvals |
UL recognition UL 1577: 1000 V rms for 1 minute |
4 Channel Digital Isolator, 1k | Analog Devices |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM7442ARQZ?
Additional datasheets, footprints and schematics for ADUM7442ARQZ are listed on our Part Details page. You can also find images and similar parts to ADUM7442ARQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM7442ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM7442ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM7442ARQZ fall under?
The ADUM7442ARQZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM7442ARQZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM7442ARQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM7442ARQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM7442ARQZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM7442ARQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM7442ARQZ often in real-time on the comparison pages.
What if I can't find stock of ADUM7442ARQZ?
You can fill out our help required form which you can use to request a quote for ADUM7442ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.