Status: | Production |
---|---|
Series: | ADUM7441 |
RoHS: | Compliant |
Small, 16-lead QSOP |
1000 V rms isolation rating |
Bidirectional communication |
Up to 25 Mbps data rate (NRZ) |
3 V/5 V level translation |
High temperature operation: 105°C |
High common-mode transient immunity: >15 kV/μs |
See datasheet for additional features |
4 Channel Digital Isolator, 1k | Analog Devices |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | Farnell |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a ADUM7441ARQZ?
Additional datasheets, footprints and schematics for ADUM7441ARQZ are listed on our Part Details page. You can also find images and similar parts to ADUM7441ARQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM7441ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM7441ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM7441ARQZ fall under?
The ADUM7441ARQZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM7441ARQZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM7441ARQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM7441ARQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM7441ARQZ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for ADUM7441ARQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM7441ARQZ often in real-time on the comparison pages.
What if I can't find stock of ADUM7441ARQZ?
You can fill out our help required form which you can use to request a quote for ADUM7441ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.