Status: | Production |
---|---|
Series: | ADUM6403 |
RoHS: | Compliant |
Prices starting from US$7.05
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.05
|
5,443
in stock
|
Buy Now |
isoPower integrated, isolated DC/DC converter |
Regulated 3.3 V or 5 V output |
Up to 400 mW output power |
Quad dc-to-25 Mbps (NRZ) signal isolation channels |
Schmitt trigger inputs |
16-lead SOIC package with 7.6 mm creepage |
High temperature operation: 105°C |
High common-mode transient immunity: >25 kV/μs |
See data sheet for additional features |
8mm creepage 4-Ch 5kV Dig Iso | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM6403ARIZ?
Additional datasheets, footprints and schematics for ADUM6403ARIZ are listed on our Part Details page. You can also find images and similar parts to ADUM6403ARIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM6403ARIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM6403ARIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM6403ARIZ fall under?
The ADUM6403ARIZ is listed under isoPower.
Can I view similar or alternative parts?
You can view similar parts to ADUM6403ARIZ when available in the isoPower range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM6403ARIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM6403ARIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM6403ARIZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADUM6403ARIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM6403ARIZ often in real-time on the comparison pages.
What if I can't find stock of ADUM6403ARIZ?
You can fill out our help required form which you can use to request a quote for ADUM6403ARIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.