ADUM6402ARWZ isoPower by Analog Devices

Status: Production
Series: ADUM6402
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$9.92


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$14.48
214
Buy Now
Logo for Newark Electronics Newark Electronics US$11.32
101
Buy Now
Logo for element14 element14 US$10.06
101
Buy Now
Logo for Farnell Farnell US$9.92
101
Buy Now
View Full Pricing & Stock Comparison

Features

isoPower integrated, isolated DC/DC converter
Regulated 3.3 V or 5 V output
Up to 400 mW output power
Schmitt trigger inputs
16-lead SOIC package with 7.6 mm creepage
High temperature operation: 105°C
High common-mode transient immunity: >25 kV/μs
See data sheet for additional features

Alternative Descriptions

4-Ch, 5kV Dig Isolator w/ Int | Analog Devices
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM6402ARWZ?

Additional datasheets, footprints and schematics for ADUM6402ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM6402ARWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM6402ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM6402ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM6402ARWZ fall under?

The ADUM6402ARWZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM6402ARWZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM6402ARWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM6402ARWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM6402ARWZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM6402ARWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM6402ARWZ often in real-time on the comparison pages.

What if I can't find stock of ADUM6402ARWZ?

You can fill out our help required form which you can use to request a quote for ADUM6402ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay