ADUM6400CRIZ isoPower by Analog Devices

Status: Production
Series: ADUM6400
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.69

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.69
5,299
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$12.50
37
in stock
Buy Now

Features

isoPower integrated, isolated DC/DC converter
Regulated 3.3 V or 5 V output
Up to 400 mW output power
Schmitt trigger inputs
16-lead SOIC package with 7.6 mm creepage
High temperature operation: 105°C
High common-mode transient immunity: >25 kV/μs
See data sheet for additional features

Alternative Descriptions

8mm creepage 4-Ch 5kV Dig Iso | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM6400CRIZ?

Additional datasheets, footprints and schematics for ADUM6400CRIZ are listed on our Part Details page. You can also find images and similar parts to ADUM6400CRIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM6400CRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM6400CRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM6400CRIZ fall under?

The ADUM6400CRIZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM6400CRIZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM6400CRIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM6400CRIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM6400CRIZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADUM6400CRIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM6400CRIZ often in real-time on the comparison pages.

What if I can't find stock of ADUM6400CRIZ?

You can fill out our help required form which you can use to request a quote for ADUM6400CRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay