Status: | Production |
---|---|
Series: | ADUM6211 |
RoHS: | Compliant |
isoPower integrated, isolated dc-to-dc converter |
Regulated 3.135 V to 5.25 V output |
Up to 150 mW output power |
Dual dc-to-100 Mbps (NRZ) signal isolation channels |
Soft start power supply |
20-lead SSOP package with 5.3 mm creepage |
Supports SPI up to 15 MHz |
High temperature operation: 105°C |
High common-mode transient immunity: >25 kV/μs |
Safety and regulatory approvals |
UL recognition |
3750 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 849 V peak |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM6211ARSZ?
Additional datasheets, footprints and schematics for ADUM6211ARSZ are listed on our Part Details page. You can also find images and similar parts to ADUM6211ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM6211ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM6211ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM6211ARSZ fall under?
The ADUM6211ARSZ is listed under isoPower.
Can I view similar or alternative parts?
You can view similar parts to ADUM6211ARSZ when available in the isoPower range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM6211ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM6211ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM6211ARSZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM6211ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM6211ARSZ often in real-time on the comparison pages.
What if I can't find stock of ADUM6211ARSZ?
You can fill out our help required form which you can use to request a quote for ADUM6211ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.