ADUM6202ARIZ isoPower by Analog Devices

Status: Production
Series: ADUM6202
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM6200 / ADuM6201/ADuM6202 are dual-channel digital isolators with isoPower®, an integrated, isolated DC/DC converter. Based on the Analog Devices, Inc., iCoupler® technology, the DC/DC converter provides up to 400 mW of regulated, isolated power at either 5.0 V or 3.3 V from a 5.0 V input supply, or at 3.3 V from a 3.3 V supply at the power levels shown in Table 1 on the data sheet. These devices eliminate the need for a separate, isolated DC/DC converter in low power, isolated designs. The iCoupler chip scale transformer technology is used to isolate the logic signals and for the magnetic components of the DC/DC converter. The result is a small form factor, total isolation solution.The ADuM6200 / ADuM6201/ADuM6202 isolators provide two independent isolation channels in a variety of channel configurations and data rates (see the Ordering Guide for more information).isoPower uses high frequency switching elements to transfer power through its transformer. Special care must be taken during printed circuit board (PCB) layout to meet emissions standards. See the AN-0971 Application Note for board layout recommendations.

Where to Buy

Prices starting from US$6.02

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.02
10,600
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.20
22
in stock
Buy Now

Features

isoPower integrated, isolated DC/DC converter
Regulated 5 V or 3.3 V output
Up to 400 mW output power
Dual dc-to-25 Mbps (NRZ) signal isolation channels
16-lead SOIC package with 7.6 mm creepage
High temperature operation: 105°C maximum
High common-mode transient immunity: >25 kV/μs
Safety and regulatory approvals
UL recognition (pending)
5000 V rms for 1 minute per UL 1577
CSA Component Acceptance Notice #5A
IEC 60601-1: 250 V rms, 8 mm package (RI-16-1)
IEC 60950-1: 400 V rms, 8 mm package (RI-16-1)
VDE certificate of conformity (RW-16)
IEC 60747-5-2 (VDE 0884 Part 2):2003-01
VIORM = 846 V peak
VDE certificate of conformity, 8 mm package (RI-16-1)
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12
VIORM = 846 V peak 

Alternative Descriptions

8mm creepage 2-Ch 5kV Dig Iso | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM6202ARIZ?

Additional datasheets, footprints and schematics for ADUM6202ARIZ are listed on our Part Details page. You can also find images and similar parts to ADUM6202ARIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM6202ARIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM6202ARIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM6202ARIZ fall under?

The ADUM6202ARIZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM6202ARIZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM6202ARIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM6202ARIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM6202ARIZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADUM6202ARIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM6202ARIZ often in real-time on the comparison pages.

What if I can't find stock of ADUM6202ARIZ?

You can fill out our help required form which you can use to request a quote for ADUM6202ARIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay