ADUM6201ARWZ isoPower by Analog Devices

Status: Production
Series: ADUM6201
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM6200 / ADuM6201 / ADuM6202 are dual-channel digital isolators with isoPower®, an integrated, isolated DC/DC converter. Based on the Analog Devices, Inc., iCoupler® technology, the DC/DC converter provides up to 400 mW of regulated, isolated power at either 5.0 V or 3.3 V from a 5.0 V input supply, or at 3.3 V from a 3.3 V supply at the power levels shown in Table 1 on the data sheet. These devices eliminate the need for a separate, isolated DC/DC converter in low power, isolated designs. The iCoupler chip scale transformer technology is used to isolate the logic signals and for the magnetic components of the DC/DC converter. The result is a small form factor, total isolation solution.The ADuM6200 / ADuM6201 / ADuM6202 isolators provide two independent isolation channels in a variety of channel configurations and data rates (see the Ordering Guide for more information).isoPower uses high frequency switching elements to transfer power through its transformer. Special care must be taken during printed circuit board (PCB) layout to meet emissions standards. See the AN-0971 Application Note for board layout recommendations.

Where to Buy

Prices starting from US$6.02

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$9.80
94
in stock
Buy Now
Logo for element14
element14
from US$8.70
94
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.11
94
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$6.02
27
in stock
Buy Now

Features

isoPower integrated, isolated DC/DC converter
Regulated 5 V or 3.3 V output
Up to 400 mW output power
Dual dc-to-25 Mbps (NRZ) signal isolation channels
16-lead SOIC package with 7.6 mm creepage
High temperature operation: 105°C maximum
High common-mode transient immunity: >25 kV/μs
Safety and regulatory approvals
UL recognition (pending)
5000 V rms for 1 minute per UL 1577
CSA Component Acceptance
Notice #5A
IEC 60601-1: 125 V rms
See datasheet for additional features

Alternative Descriptions

Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14
5kV 2-Ch Isolator w/ Int DC/DC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM6201ARWZ?

Additional datasheets, footprints and schematics for ADUM6201ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM6201ARWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM6201ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM6201ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM6201ARWZ fall under?

The ADUM6201ARWZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM6201ARWZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM6201ARWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM6201ARWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM6201ARWZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADUM6201ARWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM6201ARWZ often in real-time on the comparison pages.

What if I can't find stock of ADUM6201ARWZ?

You can fill out our help required form which you can use to request a quote for ADUM6201ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay