ADUM6132ARWZ Isolated Gate Drivers by Analog Devices

Status: Production
Series: ADUM6132
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADuM6132 is an isolated half-bridge gate driver that employs the Analog Devices, Inc., iCoupler® technology to provide an isolated high-side driver with an integrated 275 mW high-side supply. This supply, provided by an internal isolated dc-to-dc converter, powers not only the ADuM6132 high-side output but also any external buffer circuitry that is commonly used with the ADuM6132. This functionality eliminates the cost, space, and performance issues associated with external supply configurations such as a bootstrap circuit.The architecture of the ADuM6132 isolates the high-side channel and the high-side power from the control and low- side interface circuitry. Care has been taken to ensure close matching between the high-side and low-side driver timing characteristics to reduce the need for a dead time margin.In comparison to gate drivers that employ high voltage level translation methodologies, the ADuM6132 offers the benefit of true, galvanic isolation. The differential voltage between high-side and low-side channels can be as high as 800 V with good insulation lifetime (see Table 12).isoPower® uses high frequency switching elements to transfer power through its transformer. Special care must be taken during printed circuit board (PCB) layout to meet emissions standards. Refer to the AN-0971 Application Note for details on board layout considerations.

Prices starting from US$3.62


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$5.88
23,311
Buy Now
Logo for Newark Electronics Newark Electronics US$4.41
403
Buy Now
Logo for element14 element14 US$3.79
403
Buy Now
Logo for Farnell Farnell US$3.62
403
Buy Now
Logo for Chip One Stop Chip One Stop US$5.40
22
Buy Now
View Full Pricing & Stock Comparison

Features

isoPower integrated isolated high-side supply
275 mW isolated dc-to-dc converter
200 mA output sink current, 200 mA output source current
High common-mode transient immunity: >50 kV/µs
Wide-body 16-lead SOIC package
Safety and regulatory approvals
UL recognition
3750 V rms for 1 minute per UL 1577
CSA Component Acceptance Notice #5A
CSA/IEC 60950-1, 400 V rms
VDE certificate of conformity (pending)
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12
VIORM = 560 V peak

Alternative Descriptions

isoPower Gate Driver | Analog Devices
Gate Driver, 2Channel, Mosfet, Wsoic | Newark Electronics
GATE DRIVER, 2CHANNEL, MOSFET, WSOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM6132ARWZ?

Additional datasheets, footprints and schematics for ADUM6132ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM6132ARWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM6132ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM6132ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM6132ARWZ fall under?

The ADUM6132ARWZ is listed under Isolated Gate Drivers.

Can I view similar or alternative parts?

You can view similar parts to ADUM6132ARWZ when available in the Isolated Gate Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM6132ARWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM6132ARWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM6132ARWZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADUM6132ARWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM6132ARWZ often in real-time on the comparison pages.

What if I can't find stock of ADUM6132ARWZ?

You can fill out our help required form which you can use to request a quote for ADUM6132ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay