Status: | Production |
---|---|
Series: | ADUM5404 |
RoHS: | Compliant |
isoPower integrated, isolated dc-to-dc converter |
Regulated 3.3 V or 5.0 V output |
Up to 500 mW output power |
Quad dc-to-25 Mbps (NRZ) signal isolation channels |
16-lead SOIC package with 7.6 mm creepage |
High temperature operation: 105°C maximum |
High common-mode transient immunity: >25 kV/μs |
Safety and regulatory approvals |
UL recognition |
2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
IEC 60747-5-2 (VDE 0884, Part 2) |
VIORM = 560 V peak |
CQC certification per GB4943.1-2011 |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
1Quad Channel Isolators w/Int | Analog Devices |
Digital Isolator 4-channel SOIC16 | RS |
Where can I find additional details, specifications and documents for a ADUM5404ARWZ?
Additional datasheets, footprints and schematics for ADUM5404ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM5404ARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM5404ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5404ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM5404ARWZ fall under?
The ADUM5404ARWZ is listed under isoPower.
Can I view similar or alternative parts?
You can view similar parts to ADUM5404ARWZ when available in the isoPower range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5404ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM5404ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM5404ARWZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for ADUM5404ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM5404ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM5404ARWZ?
You can fill out our help required form which you can use to request a quote for ADUM5404ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.