ADUM5402ARWZ isoPower by Analog Devices

Status: Production
Series: ADUM5402
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM5401 / ADuM5402 / ADuM5403 / ADuM5404 arequad-channel digital isolators with isoPower®, an integrated,isolated dc-to-dc converter. Based on the Analog Devices, Inc.,iCoupler® technology, the dc-to-dc converter provides up to 500 mW of regulated, isolated power at either 5.0 V or 3.3 Vfrom a 5.0 V input supply, or at 3.3 V from a 3.3 V supply at thepower levels shown in Table 1. These devices eliminate the need for a separate, isolated dc-to-dc converter in low power, isolated designs. The iCoupler chip scale transformer technology is used to isolate the logic signals and for the power and feedback pathsin the dc-to-dc converter. The result is a small form factor, total isolation solution.The ADuM5401 / ADuM5402 / ADuM5403 / ADuM5404 isolatorsprovide four independent isolation channels in a variety of channel configurations and data rates (see the Ordering Guidefor more information).isoPower uses high frequency switching elements to transfer power through its transformer. Special care must be taken during printed circuit board (PCB) layout to meet emissions standards. See the AN-0971 Application Note for board layout recommendations.

Where to Buy

Prices starting from US$7.84

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$12.05
2,882
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.84
283
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.08
47
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.19
32
in stock
Buy Now
Logo for element14
element14
from US$8.81
32
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.18
32
in stock
Buy Now

Features

isoPower integrated, isolated dc-to-dc converter
Regulated 3.3 V or 5.0 V output
Up to 500 mW output power
Quad dc-to-25 Mbps (NRZ) signal isolation channels
16-lead SOIC package with 7.6 mm creepage
High temperature operation: 105°C maximum
High common-mode transient immunity: >25 kV/μs
Safety and regulatory approvals
UL recognition
2500 V rms for 1 minute per UL 1577
CSA Component Acceptance Notice 5A
VDE certificate of conformity
IEC 60747-5-2 (VDE 0884, Part 2)
VIORM = 560 V peak
CQC certification per GB4943.1-2011

Alternative Descriptions

Quad Channel Isolators w/Int D | Analog Devices
DIGITAL ISOLATOR | Richardson RFPD
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM5402ARWZ?

Additional datasheets, footprints and schematics for ADUM5402ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM5402ARWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM5402ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5402ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM5402ARWZ fall under?

The ADUM5402ARWZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM5402ARWZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5402ARWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM5402ARWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM5402ARWZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for ADUM5402ARWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM5402ARWZ often in real-time on the comparison pages.

What if I can't find stock of ADUM5402ARWZ?

You can fill out our help required form which you can use to request a quote for ADUM5402ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay