Status: | Production |
---|---|
Series: | ADUM5400 |
RoHS: | Compliant |
isoPower integrated, isolated dc-to-dc converter |
Regulated 5 V output |
500 mW output power |
Quad dc-to-25 Mbps (NRZ) signal isolation channels |
Schmitt trigger inputs |
16-lead SOIC package with >8 mm creepage |
High temperature operation: 105°C |
See Data Sheet for Additional Information |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM5400CRWZ?
Additional datasheets, footprints and schematics for ADUM5400CRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM5400CRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM5400CRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5400CRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM5400CRWZ fall under?
The ADUM5400CRWZ is listed under isoPower.
Can I view similar or alternative parts?
You can view similar parts to ADUM5400CRWZ when available in the isoPower range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5400CRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM5400CRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM5400CRWZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADUM5400CRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM5400CRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM5400CRWZ?
You can fill out our help required form which you can use to request a quote for ADUM5400CRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.