Status: | Production |
---|---|
Series: | ADUM5230 |
RoHS: | Compliant |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.75
|
740
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
276
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.72
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
21
in stock
|
Buy Now | |
element14
from US$3.95
|
21
in stock
|
Buy Now | |
Farnell
from US$3.76
|
21
in stock
|
Buy Now |
Integrated, isolated high-side supply |
150 mW of secondary side power |
Isolated high-side and low-side outputs |
100 mA output source current, 300 mA output sink current |
High common-mode transient immunity: >25 kV/μs |
High temperature operation: 105°C |
Adjustable power level |
Wide body, 16-lead SOIC package |
Safety and regulatory approvals |
UL recognition: 2500 V rms for 1 minute per UL1577 |
Qualified for automotive applications |
Isolated Half-bridge Gate Driv | Analog Devices |
IC: driver | Transfer Multisort Elektronik |
Gate Driver, 2Channel, Mosfet, Wsoic | Newark Electronics |
GATE DRIVER, 2CHANNEL, MOSFET, WSOIC | element14 |
Where can I find additional details, specifications and documents for a ADUM5230ARWZ?
Additional datasheets, footprints and schematics for ADUM5230ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM5230ARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM5230ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5230ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM5230ARWZ fall under?
The ADUM5230ARWZ is listed under Isolated Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADUM5230ARWZ when available in the Isolated Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5230ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM5230ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM5230ARWZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ADUM5230ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM5230ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM5230ARWZ?
You can fill out our help required form which you can use to request a quote for ADUM5230ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.