Status: | Production |
---|---|
Series: | ADUM5210 |
RoHS: | Compliant |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.73
|
159
in stock
|
Buy Now |
isoPower integrated, isolated dc-to-dc converter |
Regulated 3.15 V to 5.25 V output |
Up to 150 mW output power |
Dual dc-to-100 Mbps (NRZ) signal isolation channels |
Soft start power supply |
20-lead SSOP package with 5.3 mm creepage |
Supports SPI up to 15 MHz |
High temperature operation: 105°C |
High common-mode transient immunity: >25 kV/μs |
Safety and regulatory approvals |
UL recognition |
2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 560 V peak |
2-Ch Isolators w/ Int DC/DC co | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM5210ARSZ?
Additional datasheets, footprints and schematics for ADUM5210ARSZ are listed on our Part Details page. You can also find images and similar parts to ADUM5210ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM5210ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5210ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM5210ARSZ fall under?
The ADUM5210ARSZ is listed under isoPower.
Can I view similar or alternative parts?
You can view similar parts to ADUM5210ARSZ when available in the isoPower range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5210ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM5210ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM5210ARSZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADUM5210ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM5210ARSZ often in real-time on the comparison pages.
What if I can't find stock of ADUM5210ARSZ?
You can fill out our help required form which you can use to request a quote for ADUM5210ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.