Status: | Production |
---|---|
Series: | ADUM5200 |
RoHS: | Compliant |
Prices starting from US$5.65
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.65
|
663
in stock
|
Buy Now |
For AEC-Q100 Automotive Qualified Devices Specifications Please View ADuM520xW Datasheet. |
isoPower® integrated isolated DC/DC converter |
Regulated 3V or 5V output |
Up to 500 mW output power |
Dual dc-to-25 Mbps (NRZ) signal isolation channels |
Schmitt Trigger Inputs |
16-lead SOIC package with >8 mm creepage |
High temperature operation: 105°C maximum |
High common-mode transient immunity: > 25 kV/µs |
Safety and regulatory approvals |
UL recognition |
2500 V rms for 1 minute per UL 1577 |
CSA component accept notice #5A (pending) |
VDE cert of conformity (pending) |
DIN V VDE V 0884-10 |
(VDE V 0884-10): 2006-12 |
VIORM = 560 VPEAK |
DUAL-CHANNEL ISOLATOR W/INTEGR | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM5200CRWZ?
Additional datasheets, footprints and schematics for ADUM5200CRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM5200CRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM5200CRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5200CRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM5200CRWZ fall under?
The ADUM5200CRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM5200CRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5200CRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM5200CRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM5200CRWZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADUM5200CRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM5200CRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM5200CRWZ?
You can fill out our help required form which you can use to request a quote for ADUM5200CRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.