ADUM5200ARWZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM5200
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADuM520x are dual channel digital isolators with isoPower, an integrated, isolated dc-to-dc converter. Based onthe Analog Devices, Inc., iCoupler® technology, the dc-to-dcconverter provides up to 500 mW of regulated, isolated powerwith 5.0 V input and 5.0 V output voltage, or 200 mW of power with 3.3 V input and 3.3 V output voltage. This eliminates the need for a separate isolated dc-to-dc converter in low power isolated designs. The Analog Devices chip scale transformer iCoupler technology is used for the isolation of the logic signals as well as for the dc-to-dc converter. The result is a small form factor, total isolation solution.ADuM520x units may be used in combination with ADuM5401, ADuM5402, ADuM5403, ADuM5404 and ADuM5000 with isoPower® to achieve higher output power levels and greater channel counts (see the Increasing Available Power section).The ADuM520x isolators provide two independent isolationchannels in a variety of channel configurations and data rates(see the Ordering Guide for options).isoPower uses high frequency switching elements to transfer power through its transformer. Special care must be taken during printed circuit board (PCB) layout to meet emissionsstandards. Refer to the AN-0971 application note for details on board layout recommendations.

Prices starting from US$7.25


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$10.16
117
Buy Now
Logo for Newark Electronics Newark Electronics US$7.94
78
Buy Now
Logo for element14 element14 US$7.39
78
Buy Now
Logo for Farnell Farnell US$7.25
78
Buy Now
View Full Pricing & Stock Comparison

Features

For AEC-Q100 Automotive Qualified Devices Specifications Please View ADuM520xW Datasheet.
isoPower® integrated isolated DC/DC converter
Regulated 3V or 5V output
Up to 500 mW output power
Dual dc-to-25 Mbps (NRZ) signal isolation channels
Schmitt Trigger Inputs
16-lead SOIC package with >8 mm creepage
High temperature operation: 105°C maximum
High common-mode transient immunity: > 25 kV/µs
Safety and regulatory approvals
UL recognition
2500 V rms for 1 minute per UL 1577
CSA component accept notice #5A (pending)
VDE cert of conformity (pending)
DIN V VDE V 0884-10
(VDE V 0884-10): 2006-12
VIORM = 560 VPEAK

Alternative Descriptions

DUAL-CHANNEL ISOLATOR W/INTEGR | Analog Devices
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM5200ARWZ?

Additional datasheets, footprints and schematics for ADUM5200ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM5200ARWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM5200ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5200ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM5200ARWZ fall under?

The ADUM5200ARWZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM5200ARWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5200ARWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM5200ARWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM5200ARWZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM5200ARWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM5200ARWZ often in real-time on the comparison pages.

What if I can't find stock of ADUM5200ARWZ?

You can fill out our help required form which you can use to request a quote for ADUM5200ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay