ADUM5010ARSZ isoPower by Analog Devices

Status: Production
Series: ADUM5010
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADuM5010 is an integrated, isolated DC/DC converter.Based on the Analog Devices, Inc., iCoupler® technology, theDC/DC converter provides regulated, isolated power, adjustablebetween 3.15 V and 5.25 V. Input supply voltages can range fromslightly below the required output to significantly higher.The iCoupler chip-scale transformer technology is used for isolated logic signals and for the magnetic components of the DC/DC converter. The result is a small form factor, total isolation solution.

Prices starting from US$2.52


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$3.38
1,177
Buy Now
Logo for Chip One Stop Chip One Stop US$3.16
456
Buy Now
Logo for Newark Electronics Newark Electronics US$2.89
111
Buy Now
Logo for element14 element14 US$2.79
111
Buy Now
Logo for Farnell Farnell US$2.70
111
Buy Now
Logo for Richardson RFPD Richardson RFPD US$2.52
-
Buy Now
View Full Pricing & Stock Comparison

Features

isoPower integrated, isolated DC/DC converter
Regulated 3.15 V or 5.25 V output
Up to 150 mW output power
High temperature operation: 105°C
High common-mode transient immunity: >25 kV/μs
See data sheet for additional features

Alternative Descriptions

Isolated DC/DC Conv 2.5kV | Analog Devices
Dc/Dc Conv, Isolated, 125Mhz, 105Deg C | Newark Electronics
DC/DC CONV, ISOLATED, 125MHZ, 105DEG C | element14
DC TO DC CONVERTER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM5010ARSZ?

Additional datasheets, footprints and schematics for ADUM5010ARSZ are listed on our Part Details page. You can also find images and similar parts to ADUM5010ARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM5010ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5010ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM5010ARSZ fall under?

The ADUM5010ARSZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM5010ARSZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5010ARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM5010ARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM5010ARSZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM5010ARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM5010ARSZ often in real-time on the comparison pages.

What if I can't find stock of ADUM5010ARSZ?

You can fill out our help required form which you can use to request a quote for ADUM5010ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay