ADUM5000WARWZ isoPower by Analog Devices

Status: Production
Series: ADUM5000
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADuM5000 is an isolated DC/DC converter based on the Analog Devices, Inc., iCoupler® technology. The DC/DC converter in this device provides regulated, isolated power in several combinations of input and output voltage as listed in Table 1.The Analog Devices chip-scale transformer iCoupler technology transfers isolated power in this DC/DC converter with up to 33% efficiency. The result is a small form factor, total isolationsolution.Higher output power levels are obtained by using the ADuM5000 to augment the power output of ADuM5401, ADuM5402, ADuM5403, ADuM5404, and ADuM520x iCouplers with isoPower®.isoPower uses high frequency switching elements to transfer power through its transformer. Special care must be taken during printed circuit board (PCB) layout to meet emissionsstandards. Refer to the AN-0971 application note for board layout recommendations.

Prices starting from US$6.09


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$7.98
379
Buy Now
Logo for Newark Electronics Newark Electronics US$6.83
89
Buy Now
Logo for element14 element14 US$6.39
89
Buy Now
Logo for Farnell Farnell US$6.09
89
Buy Now
View Full Pricing & Stock Comparison

Features

For AEC-Q100 Automotive Qualified Device Specifications, Download ADuM5000W Data Sheet.
isoPower® integrated isolated DC/DC converter
Regulated 3.3V or 5V output
Up to 500 mW output power
16-lead SOIC package with >8 mm creepage
High temperature operation: 105°C maximum
High common-mode transient immunity: >25 kV/μs
Thermal Overload Protection
Safety and regulatory approvals
UL recognition
2500 V rms for 1 minute per UL 1577
CSA Component Accept
Notice #5A (pending)
VDE cert of conformity (pending)
DIN V VDE V 0884-10
(VDE V 0884-10): 2006-12
VIORM = 560 V peak

Alternative Descriptions

Isolated DC/DC Converter | Analog Devices
Dc/Dc Conv, 5V, 0.08A, 180Mhz, 105Deg C | Newark Electronics
DC/DC CONV, 5V, 0.08A, 180MHZ, 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM5000WARWZ?

Additional datasheets, footprints and schematics for ADUM5000WARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM5000WARWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM5000WARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5000WARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM5000WARWZ fall under?

The ADUM5000WARWZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM5000WARWZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5000WARWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM5000WARWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM5000WARWZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM5000WARWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM5000WARWZ often in real-time on the comparison pages.

What if I can't find stock of ADUM5000WARWZ?

You can fill out our help required form which you can use to request a quote for ADUM5000WARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay