ADUM5000ARWZ isoPower by Analog Devices

Status: Production
Series: ADUM5000
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM5000 is an isolated DC/DC converter based on the Analog Devices, Inc., iCoupler® technology. The DC/DC converter in this device provides regulated, isolated power in several combinations of input and output voltage as listed in Table 1.The Analog Devices chip-scale transformer iCoupler technology transfers isolated power in this DC/DC converter with up to 33% efficiency. The result is a small form factor, total isolationsolution.Higher output power levels are obtained by using the ADuM5000 to augment the power output of ADuM5401, ADuM5402, ADuM5403, ADuM5404, and ADuM520x iCouplers with isoPower®.isoPower uses high frequency switching elements to transfer power through its transformer. Special care must be taken during printed circuit board (PCB) layout to meet emissionsstandards. Refer to the AN-0971 application note for board layout recommendations.

Where to Buy

Prices starting from US$5.65

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.31
175
in stock
Buy Now
Logo for element14
element14
from US$5.97
175
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.65
175
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$7.92
74
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.77
52
in stock
Buy Now

Features

For AEC-Q100 Automotive Qualified Device Specifications, Download ADuM5000W Data Sheet.
isoPower® integrated isolated DC/DC converter
Regulated 3.3V or 5V output
Up to 500 mW output power
16-lead SOIC package with >8 mm creepage
High temperature operation: 105°C maximum
High common-mode transient immunity: >25 kV/μs
Thermal Overload Protection
Safety and regulatory approvals
UL recognition
2500 V rms for 1 minute per UL 1577
CSA Component Accept
Notice #5A (pending)
VDE cert of conformity (pending)
DIN V VDE V 0884-10
(VDE V 0884-10): 2006-12
VIORM = 560 V peak

Alternative Descriptions

Dc/Dc Conv, 5V, 0.1A, 180Mhz, 105Deg C | Newark Electronics
DC/DC CONV, 5V, 0.1A, 180MHZ, 105DEG C | element14
IC: PMIC | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM5000ARWZ?

Additional datasheets, footprints and schematics for ADUM5000ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM5000ARWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM5000ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM5000ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM5000ARWZ fall under?

The ADUM5000ARWZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM5000ARWZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM5000ARWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM5000ARWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM5000ARWZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for ADUM5000ARWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM5000ARWZ often in real-time on the comparison pages.

What if I can't find stock of ADUM5000ARWZ?

You can fill out our help required form which you can use to request a quote for ADUM5000ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay