ADUM4402BRIZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM4402
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM440x are 4-channel digital isolators based on the Analog Devices, Inc., iCoupler® technology. Combining high speed CMOS and monolithic air core transformer technology, these isolation components provide outstanding performance characteristics that are superior to the alternatives, such as optocoupler devices and other integrated couplers.The ADuM440x isolators provide four independent isolation channels in a variety of channel configurations and data rates (see the Ordering Guide). All models operate with the supply voltage on either side ranging from 3.0 V to 5.5 V, providing compatibility with lower voltage systems as well as enabling a voltage translation functionality across the isolation barrier. The ADuM440x isolators have a patented refresh feature that ensures dc correctness in the absence of input logic transitions and during power-up/power-down conditions.This family of isolators, like many Analog Devices isolators, offers very low power consumption, consuming one-tenth to one-sixth the power of comparable isolators at comparable data rates up to 10 Mbps. All models of the ADuM440x provide low pulse width distortion (<2 ns for C grade). In addition, every model has an input glitch filter to protect against extraneous noise disturbances.The ADuM440x contain circuit and layout enhancements to help achieve system-level IEC 61000-4-x compliance (ESD/burst/surge). The precise capability in these tests for the ADuM440x are strongly determined by the design and layout of the user’s board or module. For more information, see the AN-793 Application Note, ESD/Latch-Up Considerations with iCoupler Isolation Products.

Where to Buy

Prices starting from US$4.10

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.10
9,704
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.31
333
in stock
Buy Now
Logo for element14
element14
from US$5.87
333
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.49
333
in stock
Buy Now

Features

Enhanced system-level ESD performance per IEC 61000-4-x
Safety and regulatory approvals (RI-16 package)
UL recognition: 5000 V rms for 1 minute per UL 1577
CSA Component Acceptance Notice #5A
IEC 60601-1: 250 V rms (reinforced)
IEC 60950-1: 400 V rms (reinforced)
VDE Certificate of Conformity
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12
VIORM = 846 V peak
Low power operation
5 V operation
1.4 mA per channel maximum @ 0 Mbps to 2 Mbps
4.3 mA per channel maximum @ 10 Mbps
34 mA per channel maximum @ 90 Mbps
3.3 V operation
0.9 mA per channel maximum @ 0 Mbps to 2 Mbps
2.4 mA per channel maximum @ 10 Mbps
20 mA per channel maximum @ 90 Mbps
Bidirectional communication
3.3 V/5 V level translation
High temperature operation: 105°C
High data rate: dc to 90 Mbps (NRZ)
Precise timing characteristics
2 ns maximum pulse width distortion
2 ns maximum channel-to-channel matching
High common-mode transient immunity: >25 kV/μs
Output enable function
16-lead SOIC wide body package version (RW-16)
16-lead SOIC wide body enhanced creepage version (RI-16)

Alternative Descriptions

8mm creepage 4-Ch 5kV En ESD D | Analog Devices
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM4402BRIZ?

Additional datasheets, footprints and schematics for ADUM4402BRIZ are listed on our Part Details page. You can also find images and similar parts to ADUM4402BRIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM4402BRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM4402BRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM4402BRIZ fall under?

The ADUM4402BRIZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM4402BRIZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM4402BRIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM4402BRIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM4402BRIZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM4402BRIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM4402BRIZ often in real-time on the comparison pages.

What if I can't find stock of ADUM4402BRIZ?

You can fill out our help required form which you can use to request a quote for ADUM4402BRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay