Status: | Production |
---|---|
Series: | ADUM4401 |
RoHS: | Compliant |
Enhanced system-level ESD performance per IEC 61000-4-x |
Safety and regulatory approvals (RI-16 package) |
UL recognition: 5000 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice #5A |
IEC 60601-1: 250 V rms (reinforced) |
IEC 60950-1: 400 V rms (reinforced) |
VDE Certificate of Conformity |
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 846 V peak |
Low power operation |
5 V operation |
1.4 mA per channel maximum @ 0 Mbps to 2 Mbps |
4.3 mA per channel maximum @ 10 Mbps |
34 mA per channel maximum @ 90 Mbps |
3.3 V operation |
0.9 mA per channel maximum @ 0 Mbps to 2 Mbps |
2.4 mA per channel maximum @ 10 Mbps |
20 mA per channel maximum @ 90 Mbps |
Bidirectional communication |
3.3 V/5 V level translation |
High temperature operation: 105°C |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
2 ns maximum pulse width distortion |
2 ns maximum channel-to-channel matching |
High common-mode transient immunity: >25 kV/μs |
Output enable function |
16-lead SOIC wide body package version (RW-16) |
16-lead SOIC wide body enhanced creepage version (RI-16) |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM4401BRIZ?
Additional datasheets, footprints and schematics for ADUM4401BRIZ are listed on our Part Details page. You can also find images and similar parts to ADUM4401BRIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM4401BRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM4401BRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM4401BRIZ fall under?
The ADUM4401BRIZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM4401BRIZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM4401BRIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM4401BRIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM4401BRIZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADUM4401BRIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM4401BRIZ often in real-time on the comparison pages.
What if I can't find stock of ADUM4401BRIZ?
You can fill out our help required form which you can use to request a quote for ADUM4401BRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.