Status: | Production |
---|---|
Series: | ADUM4401 |
RoHS: | Compliant |
Prices starting from US$3.67
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.67
|
10,827
in stock
|
Buy Now |
Enhanced system-level ESD performance per IEC 61000-4-x |
Safety and regulatory approvals (RI-16 package) |
UL recognition: 5000 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice #5A |
IEC 60601-1: 250 V rms (reinforced) |
IEC 60950-1: 400 V rms (reinforced) |
VDE Certificate of Conformity |
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 846 V peak |
Low power operation |
5 V operation |
1.4 mA per channel maximum @ 0 Mbps to 2 Mbps |
4.3 mA per channel maximum @ 10 Mbps |
34 mA per channel maximum @ 90 Mbps |
3.3 V operation |
0.9 mA per channel maximum @ 0 Mbps to 2 Mbps |
2.4 mA per channel maximum @ 10 Mbps |
20 mA per channel maximum @ 90 Mbps |
Bidirectional communication |
3.3 V/5 V level translation |
High temperature operation: 105°C |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
2 ns maximum pulse width distortion |
2 ns maximum channel-to-channel matching |
High common-mode transient immunity: >25 kV/μs |
Output enable function |
16-lead SOIC wide body package version (RW-16) |
16-lead SOIC wide body enhanced creepage version (RI-16) |
8mm creepage 4-Ch 5kV En ESD D | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM4401ARIZ?
Additional datasheets, footprints and schematics for ADUM4401ARIZ are listed on our Part Details page. You can also find images and similar parts to ADUM4401ARIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM4401ARIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM4401ARIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM4401ARIZ fall under?
The ADUM4401ARIZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM4401ARIZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM4401ARIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM4401ARIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM4401ARIZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADUM4401ARIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM4401ARIZ often in real-time on the comparison pages.
What if I can't find stock of ADUM4401ARIZ?
You can fill out our help required form which you can use to request a quote for ADUM4401ARIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.