Status: | Production |
---|---|
Series: | ADUM4224 |
RoHS: | Compliant |
4 A peak output current |
Working voltage: |
High-side or low-side relative to input: 537 V peak |
High frequency operation: 1 MHz maximum |
3.3 V to 5 V CMOS input logic |
4.5 V to 18 V output drive |
Secondary UVLO: |
ADuM3224A/ADuM4224A UVLO at 4.1 V VDDA/VDDB |
ADuM3224B/ADuM4224B UVLO at 6.9 V VDDA/VDDB |
ADuM3224C/ADuM4224C UVLO at 10.5 V VDDA/VDDB |
Precise timing characteristics: |
59 ns maximum isolator and driver propagation delay |
5 ns maximum channel-to-channel matching |
CMOS input logic levels |
High common-mode transient immunity: >25 kV/μs |
Enhanced system-level ESD performance per IEC 61000-4-x |
High junction temperature operation: 125°C |
Default low output |
See data sheet for additional features |
5kV Isolated Prec Half-Bridge | Analog Devices |
Digital Isolator, 2Ch, -40 To 125Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C | element14 |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM4224WARWZ?
Additional datasheets, footprints and schematics for ADUM4224WARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM4224WARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM4224WARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM4224WARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM4224WARWZ fall under?
The ADUM4224WARWZ is listed under Isolated Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADUM4224WARWZ when available in the Isolated Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM4224WARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM4224WARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM4224WARWZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADUM4224WARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM4224WARWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM4224WARWZ?
You can fill out our help required form which you can use to request a quote for ADUM4224WARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.