ADUM4190SRIZ Isolation Amplifiers by Analog Devices

Status: Production
Series: ADUM4190
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM4190 is an isolated error amplifier based on ADI, iCoupler® technology. The ADuM4190 is ideal forlinear feedback power supplies. The primary side controllers ofthe ADuM4190 enable improvements in transient response, powerdensity, and stability as compared to commonly used optocouplerand shunt regulator solutions.Unlike optocoupler-based solutions, which have an uncertaincurrent transfer ratio over lifetime and at high temperatures, theADuM4190 transfer function does not change over its lifetimeand is stable over a wide temperature range of −40°C to +125°C.Included in the ADuM4190 is a wideband operational amplifierfor a variety of commonly used power supply loop compensationtechniques. The ADuM4190 is fast enough to allow a feedback loopto react to fast transient conditions and overcurrent conditions.Also included is a high accuracy 1.225 V reference to comparewith the supply output setpoint.The ADuM4190 is packaged in a wide body, 16-lead SOIC packagefor a reinforced 5 kV rms isolation voltage rating.

Where to Buy

Prices starting from US$1.67

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.67
24,521
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.08
42
in stock
Buy Now
Logo for element14
element14
from US$2.44
42
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.37
42
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.32
-
Buy Now

Features

Stable over time and temperature
0.5% initial accuracy
1% accuracy over the full temperature range
Compatible with Type II or Type III compensation networks
Reference voltage: 1.225 V
Compatible with DOSA
Low power operation: <7 mA total
Wide voltage supply range: 3.0 V to 20 V (VDD1 and VDD2)
Output -3 dB bandwidth: 400 kHz typical
Isolation voltage: 5 kV rms reinforced
See data sheet for additional featuresADuM4190-EP supports defense and aerospace applications (ADEQ standard)
Download ADuM4190-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/17602 DSCC Drawing Number

Alternative Descriptions

5kV High Stability Isolated Er | Analog Devices
Isolated Error Amplifier, 200Khz, Wsoic | Newark Electronics
ISOLATED ERROR AMPLIFIER, 200KHZ, WSOIC | element14
DIGITAL ISOLATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM4190SRIZ?

Additional datasheets, footprints and schematics for ADUM4190SRIZ are listed on our Part Details page. You can also find images and similar parts to ADUM4190SRIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM4190SRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM4190SRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM4190SRIZ fall under?

The ADUM4190SRIZ is listed under Isolation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADUM4190SRIZ when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM4190SRIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM4190SRIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM4190SRIZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADUM4190SRIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM4190SRIZ often in real-time on the comparison pages.

What if I can't find stock of ADUM4190SRIZ?

You can fill out our help required form which you can use to request a quote for ADUM4190SRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay