ADUM4160BRIZ USB Isolators by Analog Devices

Status: Production
Series: ADUM4160
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM4160 is a USB port isolator, based on Analog Devices, Inc., iCoupler® technology. Combining high speed CMOS and monolithic air core transformer technology, these isolation components provide outstanding performance characteristics and are easily integrated with low and full speed USB-compatible peripheral devices.Many microcontrollers implement USB so that it presents only the D+ and D− lines to external pins. This is desirable in many cases because it minimizes external components and simplifies the design; however, this presents particular challenges when isolation is required. USB lines must automatically switch between actively driving D+/D−, receiving data, and allowing external resistors to set the idle state of the bus. The ADuM4160 provides mechanisms for detecting the direction of data flow and control over the state of the output buffers. Data direction is determined on a packet-by-packet basis.The ADuM4160 uses the edge detection based iCoupler technology in conjunction with internal logic to implement a transparent, easily configured, upstream facing port isolator. Isolating an upstream facing port provides several advantages in simplicity, power management, and robust operation.The isolator has propagation delay comparable to that of a standard hub and cable. It operates with the supply voltage on either side ranging from 3.1 V to 5.5 V, allowing connection directly to VBUS by internally regulating the voltage to the signaling level. The ADuM4160 provides isolated control of the pull-up resistor to allow the peripheral to control connection timing. The device has a low idle current; a suspend mode is not required.

Where to Buy

Prices starting from US$5.93

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.93
891
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.78
302
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.50
44
in stock
Buy Now
Logo for element14
element14
from US$8.63
44
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.21
44
in stock
Buy Now
Logo for Micros
Micros
from US$11.83
12
in stock
Buy Now

Features

Fully USB 2.0 Compliant
Low and full speed data rate: 1.5 Mbps and 12 Mbps
Bidirectional communication
Short-circuit protection for xD+ and xD− lines
4.5 V to 5.5 V VBUS operation
7 mA maximum upstream supply current @ 1.5 Mbps
8 mA maximum upstream supply current @ 12 Mbps
2.3 mA maximum upstream idle current
Class 3A contact ESD performance per ANSI/ESD STM5.1-2007
High temperature operation: 105°C
High common-mode transient immunity: >25 kV/μs
Evaluation Board available
16-lead SOIC wide-body package version
16-lead SOIC wide body enhanced creepage version
Please see data sheet for additional features.

Alternative Descriptions

8mm Creep. Full/Low Speed USB | Analog Devices
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14
2-Ch 2/2 Digital Isolator, Vrms 5000V, 12Mbps, 70ns, 3.1÷5.5V, -40÷105°C | Micros


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM4160BRIZ?

Additional datasheets, footprints and schematics for ADUM4160BRIZ are listed on our Part Details page. You can also find images and similar parts to ADUM4160BRIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM4160BRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM4160BRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM4160BRIZ fall under?

The ADUM4160BRIZ is listed under USB Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM4160BRIZ when available in the USB Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM4160BRIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM4160BRIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM4160BRIZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM4160BRIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM4160BRIZ often in real-time on the comparison pages.

What if I can't find stock of ADUM4160BRIZ?

You can fill out our help required form which you can use to request a quote for ADUM4160BRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay