ADUM4070ARIZ isoPower by Analog Devices

Status: Production
Series: ADUM4070
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM4070 is a regulated DC/DC isolated power supply controller with an internal MOSFET driver. The DC/DC controller has an internal isolated PWM feedback from the secondary side based on the iCoupler® chip scale transformer technology and complete loop compensation. This eliminates the need to use an optocoupler for feedback and compensates the loop for stability.The ADuM4070 isolator provides a more stable output voltage and higher efficiency compared to unregulated isolated DC/DC jpower supplies. The fully integrated feedback and loop compensation in a wide-body SOIC package provide a smaller form factor and 8.3 mm creepage distance solution. The regulated feedback provides a relatively flat efficiency curve over the full output power range. The ADuM3070 enables a DC/DC converter with a 3.3 V to 24 V isolated output voltage range from either a 5.0 V or a 3.3 V input voltage, with an output power of up to 2.5 W.

Where to Buy

Prices starting from US$2.66

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.66
128
in stock
Buy Now
Logo for element14
element14
from US$2.74
128
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.86
108
in stock
Buy Now

Alternative Descriptions

Dc-Dc Regulator, Adj, 24V, Wsoic | Newark Electronics
DC-DC REGULATOR, ADJ, 24V, WSOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM4070ARIZ?

Additional datasheets, footprints and schematics for ADUM4070ARIZ are listed on our Part Details page. You can also find images and similar parts to ADUM4070ARIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM4070ARIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM4070ARIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM4070ARIZ fall under?

The ADUM4070ARIZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to ADUM4070ARIZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM4070ARIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM4070ARIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM4070ARIZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM4070ARIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM4070ARIZ often in real-time on the comparison pages.

What if I can't find stock of ADUM4070ARIZ?

You can fill out our help required form which you can use to request a quote for ADUM4070ARIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay