Status: | Production |
---|---|
Series: | ADUM3470 |
RoHS: | Compliant |
Isolated PWM Controller |
Integrated transformer driver |
Regulated adjustable output: 3.3 V to 24 V |
2 W output power |
70% efficiency at guaranteed load of 400 mA at 5.0 V output |
Quad dc-to-25 Mbps (NRZ) signal isolation channels |
20-lead SSOP package |
High temperature operation: 105°C |
High common-mode transient immunity: >25 kV/μs |
200 kHz to 1 MHz adjustable oscillator frequency |
Soft start function at power-up |
Pulse-by-pulse overcurrent protection |
Thermal shutdown |
2500 V rms isolation |
Evaluation Board available |
Automotive Qualified |
4-Ch Isolators w/ Int Transfor | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM3470CRSZ?
Additional datasheets, footprints and schematics for ADUM3470CRSZ are listed on our Part Details page. You can also find images and similar parts to ADUM3470CRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3470CRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3470CRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3470CRSZ fall under?
The ADUM3470CRSZ is listed under isoPower.
Can I view similar or alternative parts?
You can view similar parts to ADUM3470CRSZ when available in the isoPower range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3470CRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3470CRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3470CRSZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADUM3470CRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3470CRSZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3470CRSZ?
You can fill out our help required form which you can use to request a quote for ADUM3470CRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.