Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 4 Channel, 4Channels |
---|---|
Propagation Delay | 32ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 83mA |
Where can I find additional details, specifications and documents for a ADUM3442CRWZ?
Additional datasheets, footprints and schematics for ADUM3442CRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM3442CRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3442CRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3442CRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3442CRWZ fall under?
The ADUM3442CRWZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ADUM3442CRWZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3442CRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3442CRWZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADUM3442CRWZ have stock available?
There is no stock from authorised distributors for ADUM3442CRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3442CRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3442CRWZ?
You can fill out our help required form which you can use to request a quote for ADUM3442CRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.