Status: | Production |
---|---|
Series: | ADUM3401 |
RoHS: | Compliant |
Prices starting from US$2.96
For AEC-Q100 Automotive Qualified Devices Specifications view ADuM340xW data sheet |
Enhanced system-level ESD performance per IEC 61000-4-x |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 105°C |
High data rate: dc to 90 Mbps (NRZ) |
See data sheet for additional featuresADuM3401-EP supports defense and aerospace applications (AQEC standard) |
Download ADuM3401-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/14630 DSCC Drawing Number |
QUAD CHANNEL DIGITAL ISOLATORS | Analog Devices |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM3401CRWZ?
Additional datasheets, footprints and schematics for ADUM3401CRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM3401CRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3401CRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3401CRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3401CRWZ fall under?
The ADUM3401CRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM3401CRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3401CRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3401CRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3401CRWZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM3401CRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3401CRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3401CRWZ?
You can fill out our help required form which you can use to request a quote for ADUM3401CRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.